Vishay Intertechnology, Inc. Through Hole Resistors RNR60K10R0FPR36

Description
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR60K10R0FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K10R0FPR36-ND
Through Hole Resistors RNR60K10R0FPR36-ND
10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 10 OHM 1/4W 1% AXIAL - RNR60K10R0FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W 1% AXIAL
RNR60K10R0FPR36
RES 10 OHM 1/4W 1% AXIAL RNR60K10R0FPR36
RES 10ohm 1/4W 1% AXIAL

RES 10ohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR60K10R0FPR36-ND RNR60K10R0FPR36
Product Name Through Hole Resistors RES 10 OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details