Vishay Intertechnology, Inc. RES 102K OHM 1/4W 1% AXIAL RNR60K1023FMRSL

Description
RES 102Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 102Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 102K OHM 1/4W 1% AXIAL - RNR60K1023FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 102K OHM 1/4W 1% AXIAL
RNR60K1023FMRSL
RES 102K OHM 1/4W 1% AXIAL RNR60K1023FMRSL
RES 102Kohm 1/4W 1% AXIAL

RES 102Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K1023FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K1023FMRSL-ND
Through Hole Resistors RNR60K1023FMRSL-ND
102 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

102 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K1023FMRSL RNR60K1023FMRSL-ND
Product Name RES 102K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 102000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52A101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers