Vishay Intertechnology, Inc. RES 10K OHM 1/4W 1% AXIAL RNR60K1002FMBSL

Description
RES 10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 10Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1/4W 1% AXIAL - RNR60K1002FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1/4W 1% AXIAL
RNR60K1002FMBSL
RES 10K OHM 1/4W 1% AXIAL RNR60K1002FMBSL
RES 10Kohm 1/4W 1% AXIAL

RES 10Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K1002FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K1002FMBSL-ND
Through Hole Resistors RNR60K1002FMBSL-ND
10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K1002FMBSL RNR60K1002FMBSL-ND
Product Name RES 10K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Surface Mount Resistors - 1-1614884-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details