Vishay Intertechnology, Inc. RES 1K OHM 1/4W 1% AXIAL RNR60K1001FSB14

Description
RES 1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1K OHM 1/4W 1% AXIAL - RNR60K1001FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 1/4W 1% AXIAL
RNR60K1001FSB14
RES 1K OHM 1/4W 1% AXIAL RNR60K1001FSB14
RES 1Kohm 1/4W 1% AXIAL

RES 1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60K1001FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60K1001FSB14-ND
Through Hole Resistors RNR60K1001FSB14-ND
1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60K1001FSB14 RNR60K1001FSB14-ND
Product Name RES 1K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R390JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details