Vishay Intertechnology, Inc. RES 96.5 OHM 1/4W .1% AXIAL RNR60J96R5BSBSL

Description
RES 96.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 96.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5 OHM 1/4W .1% AXIAL - RNR60J96R5BSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5 OHM 1/4W .1% AXIAL
RNR60J96R5BSBSL
RES 96.5 OHM 1/4W .1% AXIAL RNR60J96R5BSBSL
RES 96.5ohm 1/4W .1% AXIAL

RES 96.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J96R5BSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J96R5BSBSL-ND
Through Hole Resistors RNR60J96R5BSBSL-ND
96.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

96.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J96R5BSBSL RNR60J96R5BSBSL-ND
Product Name RES 96.5 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96.5 ohms 96.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details