Vishay Intertechnology, Inc. RES 96.5 OHM 1/4W .1% AXIAL RNR60J96R5BSB14

Description
RES 96.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 96.5ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 96.5 OHM 1/4W .1% AXIAL - RNR60J96R5BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 96.5 OHM 1/4W .1% AXIAL
RNR60J96R5BSB14
RES 96.5 OHM 1/4W .1% AXIAL RNR60J96R5BSB14
RES 96.5ohm 1/4W .1% AXIAL

RES 96.5ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J96R5BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J96R5BSB14-ND
Through Hole Resistors RNR60J96R5BSB14-ND
96.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

96.5 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J96R5BSB14 RNR60J96R5BSB14-ND
Product Name RES 96.5 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 96.5 ohms 96.5 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3920 ohms
View Details
2 suppliers
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details