Vishay Intertechnology, Inc. RES 8.76K OHM 1/4W .1% AXIAL RNR60J8761BRB14

Description
RES 8.76Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 8.76Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.76K OHM 1/4W .1% AXIAL - RNR60J8761BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.76K OHM 1/4W .1% AXIAL
RNR60J8761BRB14
RES 8.76K OHM 1/4W .1% AXIAL RNR60J8761BRB14
RES 8.76Kohm 1/4W .1% AXIAL

RES 8.76Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J8761BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J8761BRB14-ND
Through Hole Resistors RNR60J8761BRB14-ND
8.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

8.76 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J8761BRB14 RNR60J8761BRB14-ND
Product Name RES 8.76K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8760 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1363293 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details