Vishay Intertechnology, Inc. RES 750 OHM 1/4W .5% AXIAL RNR60J7500DPRSL

Description
RES 750ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/4W .5% AXIAL - RNR60J7500DPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/4W .5% AXIAL
RNR60J7500DPRSL
RES 750 OHM 1/4W .5% AXIAL RNR60J7500DPRSL
RES 750ohm 1/4W .5% AXIAL

RES 750ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J7500DPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J7500DPRSL-ND
Through Hole Resistors RNR60J7500DPRSL-ND
750 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

750 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J7500DPRSL RNR60J7500DPRSL-ND
Product Name RES 750 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Through-Hole Resistors - 1-1623720-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers