Vishay Intertechnology, Inc. RES 750 OHM 1/4W .5% AXIAL RNR60J7500DPBSL

Description
RES 750ohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 750ohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 750 OHM 1/4W .5% AXIAL - RNR60J7500DPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 1/4W .5% AXIAL
RNR60J7500DPBSL
RES 750 OHM 1/4W .5% AXIAL RNR60J7500DPBSL
RES 750ohm 1/4W .5% AXIAL

RES 750ohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J7500DPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J7500DPBSL-ND
Through Hole Resistors RNR60J7500DPBSL-ND
750 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

750 Ohms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J7500DPBSL RNR60J7500DPBSL-ND
Product Name RES 750 OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 750 ohms 750 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details