Vishay Intertechnology, Inc. RES 6.49K OHM 1/4W 1% AXIAL RNR60J6491FPB14

Description
RES 6.49Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.49Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49K OHM 1/4W 1% AXIAL - RNR60J6491FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49K OHM 1/4W 1% AXIAL
RNR60J6491FPB14
RES 6.49K OHM 1/4W 1% AXIAL RNR60J6491FPB14
RES 6.49Kohm 1/4W 1% AXIAL

RES 6.49Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J6491FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J6491FPB14-ND
Through Hole Resistors RNR60J6491FPB14-ND
6.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

6.49 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J6491FPB14 RNR60J6491FPB14-ND
Product Name RES 6.49K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details