Vishay Intertechnology, Inc. RES 464 OHM 1/4W 1% AXIAL RNR60J4640FPRSL

Description
RES 464ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 464ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 464 OHM 1/4W 1% AXIAL - RNR60J4640FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 464 OHM 1/4W 1% AXIAL
RNR60J4640FPRSL
RES 464 OHM 1/4W 1% AXIAL RNR60J4640FPRSL
RES 464ohm 1/4W 1% AXIAL

RES 464ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J4640FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J4640FPRSL-ND
Through Hole Resistors RNR60J4640FPRSL-ND
464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

464 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J4640FPRSL RNR60J4640FPRSL-ND
Product Name RES 464 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 464 ohms 464 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-BPR58CR56K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
Through-Hole Resistors - 1-1623720-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers