Vishay Intertechnology, Inc. RES 453 OHM 1/4W .1% AXIAL RNR60J4530BRBSL

Description
RES 453ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 453ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 453 OHM 1/4W .1% AXIAL - RNR60J4530BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 453 OHM 1/4W .1% AXIAL
RNR60J4530BRBSL
RES 453 OHM 1/4W .1% AXIAL RNR60J4530BRBSL
RES 453ohm 1/4W .1% AXIAL

RES 453ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J4530BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J4530BRBSL-ND
Through Hole Resistors RNR60J4530BRBSL-ND
453 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

453 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J4530BRBSL RNR60J4530BRBSL-ND
Product Name RES 453 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 453 ohms 453 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6.8 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details