Vishay Intertechnology, Inc. RES 332K OHM 1/4W .1% AXIAL RNR60J3323BSB14

Description
RES 332Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 332Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/4W .1% AXIAL - RNR60J3323BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/4W .1% AXIAL
RNR60J3323BSB14
RES 332K OHM 1/4W .1% AXIAL RNR60J3323BSB14
RES 332Kohm 1/4W .1% AXIAL

RES 332Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J3323BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J3323BSB14-ND
Through Hole Resistors RNR60J3323BSB14-ND
332 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

332 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J3323BSB14 RNR60J3323BSB14-ND
Product Name RES 332K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 332000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details