Vishay Intertechnology, Inc. RES 33.2K OHM 1/4W 1% AXIAL RNR60J3322FPB14

Description
RES 33.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 33.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/4W 1% AXIAL - RNR60J3322FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/4W 1% AXIAL
RNR60J3322FPB14
RES 33.2K OHM 1/4W 1% AXIAL RNR60J3322FPB14
RES 33.2Kohm 1/4W 1% AXIAL

RES 33.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J3322FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J3322FPB14-ND
Through Hole Resistors RNR60J3322FPB14-ND
33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

33.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J3322FPB14 RNR60J3322FPB14-ND
Product Name RES 33.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers