Vishay Intertechnology, Inc. RES 3.01K OHM 1/4W .1% AXIAL RNR60J3011BRB14

Description
RES 3.01Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 3.01Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/4W .1% AXIAL - RNR60J3011BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/4W .1% AXIAL
RNR60J3011BRB14
RES 3.01K OHM 1/4W .1% AXIAL RNR60J3011BRB14
RES 3.01Kohm 1/4W .1% AXIAL

RES 3.01Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J3011BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J3011BRB14-ND
Through Hole Resistors RNR60J3011BRB14-ND
3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.01 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J3011BRB14 RNR60J3011BRB14-ND
Product Name RES 3.01K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3010 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 35.7 ohms
View Details
2 suppliers
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details