Vishay Intertechnology, Inc. RES 237K OHM 1/4W 1% AXIAL RNR60J2373FSB14

Description
RES 237Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 237Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 237K OHM 1/4W 1% AXIAL - RNR60J2373FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 237K OHM 1/4W 1% AXIAL
RNR60J2373FSB14
RES 237K OHM 1/4W 1% AXIAL RNR60J2373FSB14
RES 237Kohm 1/4W 1% AXIAL

RES 237Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J2373FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J2373FSB14-ND
Through Hole Resistors RNR60J2373FSB14-ND
237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

237 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J2373FSB14 RNR60J2373FSB14-ND
Product Name RES 237K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 237000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details