Vishay Intertechnology, Inc. RES 2.05K OHM 1/4W 1% AXIAL RNR60J2051FSBSL

Description
RES 2.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 2.05Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.05K OHM 1/4W 1% AXIAL - RNR60J2051FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.05K OHM 1/4W 1% AXIAL
RNR60J2051FSBSL
RES 2.05K OHM 1/4W 1% AXIAL RNR60J2051FSBSL
RES 2.05Kohm 1/4W 1% AXIAL

RES 2.05Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J2051FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J2051FSBSL-ND
Through Hole Resistors RNR60J2051FSBSL-ND
2.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

2.05 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J2051FSBSL RNR60J2051FSBSL-ND
Product Name RES 2.05K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2050 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details