Vishay Intertechnology, Inc. RES 187K OHM 1/4W 1% AXIAL RNR60J1873FPB14

Description
RES 187Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 187Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187K OHM 1/4W 1% AXIAL - RNR60J1873FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187K OHM 1/4W 1% AXIAL
RNR60J1873FPB14
RES 187K OHM 1/4W 1% AXIAL RNR60J1873FPB14
RES 187Kohm 1/4W 1% AXIAL

RES 187Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J1873FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J1873FPB14-ND
Through Hole Resistors RNR60J1873FPB14-ND
187 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

187 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J1873FPB14 RNR60J1873FPB14-ND
Product Name RES 187K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details