Vishay Intertechnology, Inc. RES 1.13K OHM 1/4W .1% AXIAL RNR60J1131BRRSL

Description
RES 1.13Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.13Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.13K OHM 1/4W .1% AXIAL - RNR60J1131BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.13K OHM 1/4W .1% AXIAL
RNR60J1131BRRSL
RES 1.13K OHM 1/4W .1% AXIAL RNR60J1131BRRSL
RES 1.13Kohm 1/4W .1% AXIAL

RES 1.13Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J1131BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J1131BRRSL-ND
Through Hole Resistors RNR60J1131BRRSL-ND
1.13 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.13 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J1131BRRSL RNR60J1131BRRSL-ND
Product Name RES 1.13K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1130 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0015 OHM 10W Resistor - 53-PBV-R0015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0015 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details