Vishay Intertechnology, Inc. RES 10 OHM 1/4W .1% AXIAL RNR60J10R0BRBSL

Description
RES 10ohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 10ohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 1/4W .1% AXIAL - RNR60J10R0BRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 1/4W .1% AXIAL
RNR60J10R0BRBSL
RES 10 OHM 1/4W .1% AXIAL RNR60J10R0BRBSL
RES 10ohm 1/4W .1% AXIAL

RES 10ohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J10R0BRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J10R0BRBSL-ND
Through Hole Resistors RNR60J10R0BRBSL-ND
10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

10 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J10R0BRBSL RNR60J10R0BRBSL-ND
Product Name RES 10 OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 10 ohms 10 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers