Vishay Intertechnology, Inc. RES 1.04K OHM 1/4W .1% AXIAL RNR60J1041BRB14

Description
RES 1.04Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 1.04Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.04K OHM 1/4W .1% AXIAL - RNR60J1041BRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.04K OHM 1/4W .1% AXIAL
RNR60J1041BRB14
RES 1.04K OHM 1/4W .1% AXIAL RNR60J1041BRB14
RES 1.04Kohm 1/4W .1% AXIAL

RES 1.04Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60J1041BRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60J1041BRB14-ND
Through Hole Resistors RNR60J1041BRB14-ND
1.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.04 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60J1041BRB14 RNR60J1041BRB14-ND
Product Name RES 1.04K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1040 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Res, 68R, 0.5W, Axial, Carbon Film Rohs Compliant Koa - 84AH5047 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details
Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers