Vishay Intertechnology, Inc. RES 6.98K OHM 1/4W 1% AXIAL RNR60H6981FSB14

Description
RES 6.98Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1/4W 1% AXIAL - RNR60H6981FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1/4W 1% AXIAL
RNR60H6981FSB14
RES 6.98K OHM 1/4W 1% AXIAL RNR60H6981FSB14
RES 6.98Kohm 1/4W 1% AXIAL

RES 6.98Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H6981FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H6981FSB14-ND
Through Hole Resistors RNR60H6981FSB14-ND
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H6981FSB14 RNR60H6981FSB14-ND
Product Name RES 6.98K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1622826-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details