Vishay Intertechnology, Inc. RES 619K OHM 1/4W 1% AXIAL RNR60H6193FPR36

Description
RES 619Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1/4W 1% AXIAL - RNR60H6193FPR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1/4W 1% AXIAL
RNR60H6193FPR36
RES 619K OHM 1/4W 1% AXIAL RNR60H6193FPR36
RES 619Kohm 1/4W 1% AXIAL

RES 619Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H6193FPR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H6193FPR36-ND
Through Hole Resistors RNR60H6193FPR36-ND
619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H6193FPR36 RNR60H6193FPR36-ND
Product Name RES 619K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1614888-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6980 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details