Vishay Intertechnology, Inc. RES 60.4K OHM 1/4W 1% AXIAL RNR60H6042FRB14

Description
RES 60.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1/4W 1% AXIAL - RNR60H6042FRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1/4W 1% AXIAL
RNR60H6042FRB14
RES 60.4K OHM 1/4W 1% AXIAL RNR60H6042FRB14
RES 60.4Kohm 1/4W 1% AXIAL

RES 60.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H6042FRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H6042FRB14-ND
Through Hole Resistors RNR60H6042FRB14-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H6042FRB14 RNR60H6042FRB14-ND
Product Name RES 60.4K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375358-BVE-M-R0003-1.0 - Win Source Electronics
Specs
Resistance Range 3.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details