Vishay Intertechnology, Inc. RES 5.05K OHM 1/4W .1% AXIAL RNR60H5051BSB14

Description
RES 5.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.05K OHM 1/4W .1% AXIAL - RNR60H5051BSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05K OHM 1/4W .1% AXIAL
RNR60H5051BSB14
RES 5.05K OHM 1/4W .1% AXIAL RNR60H5051BSB14
RES 5.05Kohm 1/4W .1% AXIAL

RES 5.05Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H5051BSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H5051BSB14-ND
Through Hole Resistors RNR60H5051BSB14-ND
5.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H5051BSB14 RNR60H5051BSB14-ND
Product Name RES 5.05K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C242J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details