Vishay Intertechnology, Inc. RES 5.05K OHM 1/4W .1% AXIAL RNR60H5051BRRSL

Description
RES 5.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet
Description
RES 5.05Kohm 1/4W .1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.05K OHM 1/4W .1% AXIAL - RNR60H5051BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.05K OHM 1/4W .1% AXIAL
RNR60H5051BRRSL
RES 5.05K OHM 1/4W .1% AXIAL RNR60H5051BRRSL
RES 5.05Kohm 1/4W .1% AXIAL

RES 5.05Kohm 1/4W .1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H5051BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H5051BRRSL-ND
Through Hole Resistors RNR60H5051BRRSL-ND
5.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

5.05 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H5051BRRSL RNR60H5051BRRSL-ND
Product Name RES 5.05K OHM 1/4W .1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5050 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
CC Zero Ohm -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads; CC12M (1406/0204) ~ CC25 (2309/0207)
Resistance Range 0.0200 ohms
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details