Vishay Intertechnology, Inc. RES 499K OHM 1/4W 1% AXIAL RNR60H4993FSB14

Description
RES 499Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 499Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 499K OHM 1/4W 1% AXIAL - RNR60H4993FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 499K OHM 1/4W 1% AXIAL
RNR60H4993FSB14
RES 499K OHM 1/4W 1% AXIAL RNR60H4993FSB14
RES 499Kohm 1/4W 1% AXIAL

RES 499Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H4993FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H4993FSB14-ND
Through Hole Resistors RNR60H4993FSB14-ND
499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

499 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H4993FSB14 RNR60H4993FSB14-ND
Product Name RES 499K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 499000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1-1614885-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 300000 ohms
View Details
2 suppliers