Vishay Intertechnology, Inc. RES 49.9K OHM 1/4W 1% AXIAL RNR60H4992FSB14

Description
RES 49.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 49.9Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 49.9K OHM 1/4W 1% AXIAL - RNR60H4992FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/4W 1% AXIAL
RNR60H4992FSB14
RES 49.9K OHM 1/4W 1% AXIAL RNR60H4992FSB14
RES 49.9Kohm 1/4W 1% AXIAL

RES 49.9Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H4992FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H4992FSB14-ND
Through Hole Resistors RNR60H4992FSB14-ND
49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

49.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H4992FSB14 RNR60H4992FSB14-ND
Product Name RES 49.9K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 49900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details