Vishay Intertechnology, Inc. RES 4.99K OHM 1/4W 1% AXIAL RNR60H4991FRRSL

Description
RES 4.99Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 4.99Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.99K OHM 1/4W 1% AXIAL - RNR60H4991FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/4W 1% AXIAL
RNR60H4991FRRSL
RES 4.99K OHM 1/4W 1% AXIAL RNR60H4991FRRSL
RES 4.99Kohm 1/4W 1% AXIAL

RES 4.99Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H4991FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H4991FRRSL-ND
Through Hole Resistors RNR60H4991FRRSL-ND
4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

4.99 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H4991FRRSL RNR60H4991FRRSL-ND
Product Name RES 4.99K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C562J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details