Vishay Intertechnology, Inc. RES 442K OHM 1/4W 1% AXIAL RNR60H4423FSBSL

Description
RES 442Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 442Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 442K OHM 1/4W 1% AXIAL - RNR60H4423FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 442K OHM 1/4W 1% AXIAL
RNR60H4423FSBSL
RES 442K OHM 1/4W 1% AXIAL RNR60H4423FSBSL
RES 442Kohm 1/4W 1% AXIAL

RES 442Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H4423FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H4423FSBSL-ND
Through Hole Resistors RNR60H4423FSBSL-ND
442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

442 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H4423FSBSL RNR60H4423FSBSL-ND
Product Name RES 442K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 442000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details