Vishay Intertechnology, Inc. RES 42.2 OHM 1/4W 1% AXIAL RNR60H42R2FSBSL

Description
RES 42.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/4W 1% AXIAL - RNR60H42R2FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/4W 1% AXIAL
RNR60H42R2FSBSL
RES 42.2 OHM 1/4W 1% AXIAL RNR60H42R2FSBSL
RES 42.2ohm 1/4W 1% AXIAL

RES 42.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H42R2FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H42R2FSBSL-ND
Through Hole Resistors RNR60H42R2FSBSL-ND
42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H42R2FSBSL RNR60H42R2FSBSL-ND
Product Name RES 42.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614884-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details