Vishay Intertechnology, Inc. RES 42.2 OHM 1/4W 1% AXIAL RNR60H42R2FSB14

Description
RES 42.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2 OHM 1/4W 1% AXIAL - RNR60H42R2FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2 OHM 1/4W 1% AXIAL
RNR60H42R2FSB14
RES 42.2 OHM 1/4W 1% AXIAL RNR60H42R2FSB14
RES 42.2ohm 1/4W 1% AXIAL

RES 42.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H42R2FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H42R2FSB14-ND
Through Hole Resistors RNR60H42R2FSB14-ND
42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

42.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H42R2FSB14 RNR60H42R2FSB14-ND
Product Name RES 42.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42.2 ohms 42.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 10 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details