Vishay Intertechnology, Inc. RES 42.2K OHM 1/4W 1% AXIAL RNR60H4222FMB14

Description
RES 42.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 42.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 42.2K OHM 1/4W 1% AXIAL - RNR60H4222FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 42.2K OHM 1/4W 1% AXIAL
RNR60H4222FMB14
RES 42.2K OHM 1/4W 1% AXIAL RNR60H4222FMB14
RES 42.2Kohm 1/4W 1% AXIAL

RES 42.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H4222FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H4222FMB14-ND
Through Hole Resistors RNR60H4222FMB14-ND
42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

42.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H4222FMB14 RNR60H4222FMB14-ND
Product Name RES 42.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 42200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details