Vishay Intertechnology, Inc. RES 3.65K OHM 1/4W 1% AXIAL RNR60H3651FRBSL

Description
RES 3.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 3.65Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 1/4W 1% AXIAL - RNR60H3651FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 1/4W 1% AXIAL
RNR60H3651FRBSL
RES 3.65K OHM 1/4W 1% AXIAL RNR60H3651FRBSL
RES 3.65Kohm 1/4W 1% AXIAL

RES 3.65Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H3651FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H3651FRBSL-ND
Through Hole Resistors RNR60H3651FRBSL-ND
3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

3.65 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H3651FRBSL RNR60H3651FRBSL-ND
Product Name RES 3.65K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614958-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.43 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details