Vishay Intertechnology, Inc. RES 23.2K OHM 1/4W 1% AXIAL RNR60H2322FPBSL

Description
RES 23.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/4W 1% AXIAL - RNR60H2322FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/4W 1% AXIAL
RNR60H2322FPBSL
RES 23.2K OHM 1/4W 1% AXIAL RNR60H2322FPBSL
RES 23.2Kohm 1/4W 1% AXIAL

RES 23.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H2322FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H2322FPBSL-ND
Through Hole Resistors RNR60H2322FPBSL-ND
23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H2322FPBSL RNR60H2322FPBSL-ND
Product Name RES 23.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details