Vishay Precision Group RES 23.2K OHM 1/4W 1% AXIAL RNR60H2322FPB14

Description
RES 23.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 23.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.2K OHM 1/4W 1% AXIAL - RNR60H2322FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.2K OHM 1/4W 1% AXIAL
RNR60H2322FPB14
RES 23.2K OHM 1/4W 1% AXIAL RNR60H2322FPB14
RES 23.2Kohm 1/4W 1% AXIAL

RES 23.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H2322FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H2322FPB14-ND
Through Hole Resistors RNR60H2322FPB14-ND
23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

23.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay - 45M5546 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay
45M5546
Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay 45M5546
Resistor,Metal Film,23.2KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNR -MilStyle

Resistor,Metal Film,23.2KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNR-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR60H2322FPB14 RNR60H2322FPB14-ND 45M5546
Product Name RES 23.2K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,23.2Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 23200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details