Vishay Intertechnology, Inc. RES 22.6K OHM 1/4W 1% AXIAL RNR60H2262FMRSL

Description
RES 22.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 22.6Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6K OHM 1/4W 1% AXIAL - RNR60H2262FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6K OHM 1/4W 1% AXIAL
RNR60H2262FMRSL
RES 22.6K OHM 1/4W 1% AXIAL RNR60H2262FMRSL
RES 22.6Kohm 1/4W 1% AXIAL

RES 22.6Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H2262FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H2262FMRSL-ND
Through Hole Resistors RNR60H2262FMRSL-ND
22.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

22.6 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H2262FMRSL RNR60H2262FMRSL-ND
Product Name RES 22.6K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 22600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details