Vishay Intertechnology, Inc. RES 18.9K OHM 1/4W .5% AXIAL RNR60H1892DRRSL

Description
RES 18.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 18.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.9K OHM 1/4W .5% AXIAL - RNR60H1892DRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.9K OHM 1/4W .5% AXIAL
RNR60H1892DRRSL
RES 18.9K OHM 1/4W .5% AXIAL RNR60H1892DRRSL
RES 18.9Kohm 1/4W .5% AXIAL

RES 18.9Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H1892DRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1892DRRSL-ND
Through Hole Resistors RNR60H1892DRRSL-ND
18.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

18.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H1892DRRSL RNR60H1892DRRSL-ND
Product Name RES 18.9K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers