Vishay Intertechnology, Inc. RES 18.9K OHM 1/4W .5% AXIAL RNR60H1892DRBSL

Description
RES 18.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet
Description
RES 18.9Kohm 1/4W .5% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 18.9K OHM 1/4W .5% AXIAL - RNR60H1892DRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 18.9K OHM 1/4W .5% AXIAL
RNR60H1892DRBSL
RES 18.9K OHM 1/4W .5% AXIAL RNR60H1892DRBSL
RES 18.9Kohm 1/4W .5% AXIAL

RES 18.9Kohm 1/4W .5% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H1892DRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1892DRBSL-ND
Through Hole Resistors RNR60H1892DRBSL-ND
18.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

18.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H1892DRBSL RNR60H1892DRBSL-ND
Product Name RES 18.9K OHM 1/4W .5% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 18900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 4756763 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers