Vishay Intertechnology, Inc. Res Metal Film 18.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNR60H1892DRB14

Description
Res Metal Film 18.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 18.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 18.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk - RNR60H1892DRB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 18.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk
RNR60H1892DRB14
Res Metal Film 18.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk RNR60H1892DRB14
Res Metal Film 18.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Res Metal Film 18.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR60H1892DRB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1892DRB14-ND
Through Hole Resistors RNR60H1892DRB14-ND
18.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

18.9 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H1892DRB14 RNR60H1892DRB14-ND
Product Name Res Metal Film 18.9K Ohm 0.5% 1/4W ¦50ppm/¦C 0.01% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.5000 to 0.0100 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details