Vishay Precision Group Through Hole Resistors RNR60H1821FPB14

Description
1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR60H1821FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1821FPB14-ND
Through Hole Resistors RNR60H1821FPB14-ND
1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.82 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 1.82K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNR60H1821FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.82K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNR60H1821FPB14
Res Metal Film 1.82K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNR60H1821FPB14
Res Metal Film 1.82K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 1.82K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Resistor,metal Film,1.82Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay - 45M5548 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.82Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay
45M5548
Resistor,metal Film,1.82Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay 45M5548
Resistor,Metal Film,1.82KOhms,250WV ,1+/-% Tol,-50,50ppm-TC,RNR -MilStyle

Resistor,Metal Film,1.82KOhms,250WV,1+/-% Tol,-50,50ppm-TC,RNR-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RNR60H1821FPB14-ND RNR60H1821FPB14 45M5548
Product Name Through Hole Resistors Res Metal Film 1.82K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Resistor,metal Film,1.82Kohms,250Wv,1+/-% Tol,-50,50Ppm-Tc,rnr-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 to 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623708-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 1.00E9 ohms
View Details
3 suppliers
Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R432JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details