Vishay Intertechnology, Inc. RES 14 OHM 1/4W 1% AXIAL RNR60H14R0FSRE6

Description
RES 14ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/4W 1% AXIAL - RNR60H14R0FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/4W 1% AXIAL
RNR60H14R0FSRE6
RES 14 OHM 1/4W 1% AXIAL RNR60H14R0FSRE6
RES 14ohm 1/4W 1% AXIAL

RES 14ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H14R0FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H14R0FSRE6-ND
Through Hole Resistors RNR60H14R0FSRE6-ND
14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H14R0FSRE6 RNR60H14R0FSRE6-ND
Product Name RES 14 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1468269 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details