Vishay Intertechnology, Inc. Through Hole Resistors RNR60H1271FSBSL

Description
1.27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR60H1271FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1271FSBSL-ND
Through Hole Resistors RNR60H1271FSBSL-ND
1.27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.27 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 1.27K OHM 1/4W 1% AXIAL - RNR60H1271FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.27K OHM 1/4W 1% AXIAL
RNR60H1271FSBSL
RES 1.27K OHM 1/4W 1% AXIAL RNR60H1271FSBSL
RES 1.27Kohm 1/4W 1% AXIAL

RES 1.27Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR60H1271FSBSL-ND RNR60H1271FSBSL
Product Name Through Hole Resistors RES 1.27K OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details