Vishay Intertechnology, Inc. RES 121 OHM 1/4W 1% AXIAL RNR60H1210FSB14

Description
RES 121ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 121ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 121 OHM 1/4W 1% AXIAL - RNR60H1210FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 121 OHM 1/4W 1% AXIAL
RNR60H1210FSB14
RES 121 OHM 1/4W 1% AXIAL RNR60H1210FSB14
RES 121ohm 1/4W 1% AXIAL

RES 121ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H1210FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1210FSB14-ND
Through Hole Resistors RNR60H1210FSB14-ND
121 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

121 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H1210FSB14 RNR60H1210FSB14-ND
Product Name RES 121 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 121 ohms 121 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details