Vishay Intertechnology, Inc. Through Hole Resistors RNR60H1152FSB14

Description
11.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet
Description
11.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RNR60H1152FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1152FSB14-ND
Through Hole Resistors RNR60H1152FSB14-ND
11.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

11.5 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet
RES 11.5K OHM 1/4W 1% AXIAL - RNR60H1152FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5K OHM 1/4W 1% AXIAL
RNR60H1152FSB14
RES 11.5K OHM 1/4W 1% AXIAL RNR60H1152FSB14
RES 11.5Kohm 1/4W 1% AXIAL

RES 11.5Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RNR60H1152FSB14-ND RNR60H1152FSB14
Product Name Through Hole Resistors RES 11.5K OHM 1/4W 1% AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details