Vishay Intertechnology, Inc. RES 113 OHM 1/4W 1% AXIAL RNR60H1130FSB14

Description
RES 113ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 113ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 113 OHM 1/4W 1% AXIAL - RNR60H1130FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 113 OHM 1/4W 1% AXIAL
RNR60H1130FSB14
RES 113 OHM 1/4W 1% AXIAL RNR60H1130FSB14
RES 113ohm 1/4W 1% AXIAL

RES 113ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H1130FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1130FSB14-ND
Through Hole Resistors RNR60H1130FSB14-ND
113 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

113 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H1130FSB14 RNR60H1130FSB14-ND
Product Name RES 113 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 113 ohms 113 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1617593 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers