Vishay Intertechnology, Inc. RES 110K OHM 1/4W 1% AXIAL RNR60H1103FPRSL

Description
RES 110Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/4W 1% AXIAL - RNR60H1103FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/4W 1% AXIAL
RNR60H1103FPRSL
RES 110K OHM 1/4W 1% AXIAL RNR60H1103FPRSL
RES 110Kohm 1/4W 1% AXIAL

RES 110Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H1103FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1103FPRSL-ND
Through Hole Resistors RNR60H1103FPRSL-ND
110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H1103FPRSL RNR60H1103FPRSL-ND
Product Name RES 110K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 16200 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details