Vishay Intertechnology, Inc. RES 110K OHM 1/4W 1% AXIAL RNR60H1103FPBSL

Description
RES 110Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 110Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110K OHM 1/4W 1% AXIAL - RNR60H1103FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110K OHM 1/4W 1% AXIAL
RNR60H1103FPBSL
RES 110K OHM 1/4W 1% AXIAL RNR60H1103FPBSL
RES 110Kohm 1/4W 1% AXIAL

RES 110Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H1103FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1103FPBSL-ND
Through Hole Resistors RNR60H1103FPBSL-ND
110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H1103FPBSL RNR60H1103FPBSL-ND
Product Name RES 110K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 110000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R2R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers