Vishay Intertechnology, Inc. Res Metal Film 110K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNR60H1103FPB14

Description
Res Metal Film 110K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 110K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 110K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk - RNR60H1103FPB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 110K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk
RNR60H1103FPB14
Res Metal Film 110K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk RNR60H1103FPB14
Res Metal Film 110K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Res Metal Film 110K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RNR60H1103FPB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1103FPB14-ND
Through Hole Resistors RNR60H1103FPB14-ND
110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

110 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H1103FPB14 RNR60H1103FPB14-ND
Product Name Res Metal Film 110K Ohm 1% 1/4W ¦50ppm/¦C 0.1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 0.1000 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1722171 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers