Vishay Intertechnology, Inc. RES 1.1K OHM 1/4W 1% AXIAL RNR60H1101FPRSL

Description
RES 1.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 1/4W 1% AXIAL - RNR60H1101FPRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1/4W 1% AXIAL
RNR60H1101FPRSL
RES 1.1K OHM 1/4W 1% AXIAL RNR60H1101FPRSL
RES 1.1Kohm 1/4W 1% AXIAL

RES 1.1Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RNR60H1101FPRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RNR60H1101FPRSL-ND
Through Hole Resistors RNR60H1101FPRSL-ND
1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

1.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RNR60H1101FPRSL RNR60H1101FPRSL-ND
Product Name RES 1.1K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311265 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details